Renesas Electronics Corporation RF Switches F2915NBGK

Description
RF Switch IC SP5T 8GHz 50Ohm 24-VFQFPN (4x4)
Request a Quote Datasheet
Description
RF Switch IC SP5T 8GHz 50Ohm 24-VFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 800-3574-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
800-3574-ND
RF Switches 800-3574-ND
RF Switch IC SP5T 8GHz 50Ohm 24-VFQFPN (4x4)

RF Switch IC SP5T 8GHz 50Ohm 24-VFQFPN (4x4)

Buy Now Datasheet
RF and Wireless - RF Switches - 1373254-F2915NBGK - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Switches
1373254-F2915NBGK
RF and Wireless - RF Switches 1373254-F2915NBGK
Win Source Part Number: 1373254-F2915NBGK Category: RF and Wireless - RF Switches Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Active Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-VFQFPN (4x4) Base Product Number: F2915 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Circuit: SP5T Frequency Range: 50MHz ~ 8GHz Test Frequency: 4GHz Topology: Absorptive Isolation: 50dB Insertion Loss: 1.6dB IIP3: 60dBm Impedance: 50Ohm

Win Source Part Number: 1373254-F2915NBGK
Category: RF and Wireless - RF Switches
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Package: Tray
Product Status: Active
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-VFQFPN (4x4)
Base Product Number: F2915
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 5.5V
Circuit: SP5T
Frequency Range: 50MHz ~ 8GHz
Test Frequency: 4GHz
Topology: Absorptive
Isolation: 50dB
Insertion Loss: 1.6dB
IIP3: 60dBm
Impedance: 50Ohm

Buy Now Datasheet
Rf Switch, 8Ghz, -40 To 105Deg C Rohs Compliant Renesas - 66AH5813 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, 8Ghz, -40 To 105Deg C Rohs Compliant Renesas
66AH5813
Rf Switch, 8Ghz, -40 To 105Deg C Rohs Compliant Renesas 66AH5813
RF SWITCH, 8GHZ, -40 TO 105DEG C ROHS COMPLIANT: YES

RF SWITCH, 8GHZ, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Switches - F2915NBGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2915NBGK
RF Switches F2915NBGK
RF Switch IC SP5T 8 GHz 50Ohm 24-VFQFPN (4x4)

RF Switch IC SP5T 8 GHz 50Ohm 24-VFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 800-3574-ND 1373254-F2915NBGK 66AH5813 F2915NBGK
Product Name RF Switches RF and Wireless - RF Switches Rf Switch, 8Ghz, -40 To 105Deg C Rohs Compliant Renesas RF Switches
Package Type Surface Mount; 24-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 50 to 8000 MHz 50 to 8000 MHz
Insertion Loss 1.6 dB 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203C4 - Qorvo
Specs
Package Type Ceramic QFN
Frequency Range ? to 20000 MHz
Insertion Loss 2.4 dB
View Details
2 suppliers
Si83408AFA-IF Isolated Smart Switch - Si83408AFA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel/SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details