Crane Aerospace & Electronics Switches and Switch Matrices 12X4 MATRIX

Description
Frequency Min (MHz) | 500 Frequency Max (MHz) | 5,000 Insertion Loss (dB) Max | 15 Isolation (dB) Min | 45 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Frequency Min (MHz) | 500 Frequency Max (MHz) | 5,000 Insertion Loss (dB) Max | 15 Isolation (dB) Min | 45 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 12X4 MATRIX is a modular RF switch matrix designed to route any of 12 inputs to any of 4 outputs with full fan-out capability, operating from 0.5 to 5 GHz. It features integrated TTL control, insertion loss less than 15 dB, isolation of at least 45 dB, and VSWR of 1.5:1. Switching speed is less than 500 ms, with a 1 dB compression point of at least +10 dBm and maximum power dissipation of 15 W. The unit uses OSSP blind-match RF connectors, weighs no more than 5 lbs, and operates from 0 to +50°C. It is designed for blind mating into a standard 19-inch rack-mount chassis.

Datasheet Summary
Powered by GS/AI

The 12X4 MATRIX is a modular RF switch matrix designed to route any of 12 inputs to any of 4 outputs with full fan-out capability, operating from 0.5 to 5 GHz. It features integrated TTL control, insertion loss less than 15 dB, isolation of at least 45 dB, and VSWR of 1.5:1. Switching speed is less than 500 ms, with a 1 dB compression point of at least +10 dBm and maximum power dissipation of 15 W. The unit uses OSSP blind-match RF connectors, weighs no more than 5 lbs, and operates from 0 to +50°C. It is designed for blind mating into a standard 19-inch rack-mount chassis.

Suppliers

Company
Product
Description
Supplier Links
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Lynnwood, WA, United States
Switches and Switch Matrices
12X4 MATRIX
Switches and Switch Matrices 12X4 MATRIX
Frequency Min (MHz) | 500 Frequency Max (MHz) | 5,000 Insertion Loss (dB) Max | 15 Isolation (dB) Min | 45 Environmental Screening | Catalogue, Mil-screened
  • Frequency Min (MHz) | 500
  • Frequency Max (MHz) | 5,000
  • Insertion Loss (dB) Max | 15
  • Isolation (dB) Min | 45
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Switches
Product Number 12X4 MATRIX
Product Name Switches and Switch Matrices
Frequency Range 500 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details