Renesas Electronics Corporation RF Switches F2913NLGK

Description
RF Switch IC 2G/3G/4G/5G, WiMax SP2T 50Ohm 20-VFQFPN (4x4)
Request a Quote
Description
RF Switch IC 2G/3G/4G/5G, WiMax SP2T 50Ohm 20-VFQFPN (4x4)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F2913 is a high isolation, low insertion loss SP2T RF switch designed for a wide range of wireless and RF applications, operating within a frequency range of 50MHz to 6000MHz. It features low insertion loss of 0.79dB at 2GHz and high isolation levels, achieving 71dB at 1GHz, 65dB at 2GHz, and 58dB at 4GHz. The device supports a supply voltage range of +2.7V to +5.5V and is compatible with control logic levels of +1.8V or +3.3V. The F2913 operates effectively across an extended temperature range of -40°C to +110°C, making it suitable for various applications including base stations for 2G to 5G, portable wireless devices, and military systems. It is housed in a compact 4mm x 4mm 20-VFQFPN package, which aids in space-constrained designs. The switch is designed to handle high termination power and provides excellent linearity, making it a reliable choice for engineers looking for robust RF switching solutions.

Datasheet Summary
Powered by GS/AI

The F2913 is a high isolation, low insertion loss SP2T RF switch designed for a wide range of wireless and RF applications, operating within a frequency range of 50MHz to 6000MHz. It features low insertion loss of 0.79dB at 2GHz and high isolation levels, achieving 71dB at 1GHz, 65dB at 2GHz, and 58dB at 4GHz. The device supports a supply voltage range of +2.7V to +5.5V and is compatible with control logic levels of +1.8V or +3.3V. The F2913 operates effectively across an extended temperature range of -40°C to +110°C, making it suitable for various applications including base stations for 2G to 5G, portable wireless devices, and military systems. It is housed in a compact 4mm x 4mm 20-VFQFPN package, which aids in space-constrained designs. The switch is designed to handle high termination power and provides excellent linearity, making it a reliable choice for engineers looking for robust RF switching solutions.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 800-4313-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
800-4313-ND
RF Switches 800-4313-ND
RF Switch IC 2G/3G/4G/5G, WiMax SP2T 50Ohm 20-VFQFPN (4x4)

RF Switch IC 2G/3G/4G/5G, WiMax SP2T 50Ohm 20-VFQFPN (4x4)

Buy Now Datasheet
Rf Switch, 6Ghz, 40 To 110Deg C; Frequency Min Renesas - 95AC7318 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, 6Ghz, 40 To 110Deg C; Frequency Min Renesas
95AC7318
Rf Switch, 6Ghz, 40 To 110Deg C; Frequency Min Renesas 95AC7318
RF SWITCH, 6GHZ, 40 TO 110DEG C; Frequency Min:50MHz; Frequency Max:6GHz; RF IC Case Style:VFQFPN; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Operating Temperature Min:40°C; Operating Temperature Max:110°C;RoHS Compliant: Yes

RF SWITCH, 6GHZ, 40 TO 110DEG C; Frequency Min:50MHz; Frequency Max:6GHz; RF IC Case Style:VFQFPN; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Operating Temperature Min:40°C; Operating Temperature Max:110°C;RoHS Compliant: Yes

Supplier's Site Datasheet
RF Switches - F2913NLGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2913NLGK
RF Switches F2913NLGK
RF Switch IC 2G/3G/4G/5G, WiMax SP2T 50Ohm 20-VFQFPN (4x4)

RF Switch IC 2G/3G/4G/5G, WiMax SP2T 50Ohm 20-VFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 800-4313-ND 95AC7318 F2913NLGK
Product Name RF Switches Rf Switch, 6Ghz, 40 To 110Deg C; Frequency Min Renesas RF Switches
Package Type Surface Mount; 20-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Frequency Range 50 to 6000 MHz 50 to 6000 MHz 50 to 6000 MHz
Insertion Loss 1.25 dB 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF - Coupler - BGC100GN6 - BGC100GN6 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 600 to 2700 MHz
Type Coupler
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
Absorptive SPDT, Solid State Switch, 10 MHz - 6 GHz, 50Ω - U2C-1SP2T-63VH - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details