Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
RENESAS ELECTRONICS CORPORATION
F2482NLGA8 -- RF AND WIRELESS - RF AMPLIFIERS
Renesas Electronics Corporation
RF and Wireless - RF Amplifiers
F2482NLGA8
Description
VFQFPN 8.00X8.00X0.90 MM, 0.50MM
Description
VFQFPN 8.00X8.00X0.90 MM, 0.50MM
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
F2482NLGA8
RF and Wireless - RF Amplifiers
F2482NLGA8
VFQFPN 8.00X8.00X0.90 MM, 0.50MM
VFQFPN 8.00X8.00X0.90 MM, 0.50MM
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
RF Amplifiers
Product Number
F2482NLGA8
Product Name
RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data
Similar Products
A.H. Systems Inc.
Preamplifier
PAM-0207A
Specs
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range
20 to 7000 MHz
View Details
Mini-Circuits
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package
PSA-5455+
Specs
Amplifier Type
Low Noise Amplifier; Power Amplifier
Frequency Range
50 to 4000 MHz
Minimum Gain
10 dB
View Details
3
suppliers
Rochester Electronics
RF Amplifiers - HFA3424IB1K
HFA3424IB1K
Specs
Applications
RF Microwave
View Details
RS Components, Ltd.
RF Amplifiers ICs
8507896P
Specs
Amplifier Type
Linear
RoHS Compliant
RoHS
Gain Flatness
16.7 dB
View Details