Renesas Electronics Corporation Attenuator F2255NLGK8

Description
VFQFPN 3.00X3.00X1.00 MM, 0.50MM Product overview: F2255NLGK8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F2255NLGK8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VFQFPN 3.00X3.00X1.00 MM, 0.50MM Product overview: F2255NLGK8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F2255NLGK8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Attenuator
852-F2255NLGK8
Attenuator 852-F2255NLGK8
VFQFPN 3.00X3.00X1.00 MM, 0.50MM Product overview: F2255NLGK8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F2255NLGK8 can be used for catalog matching and distributor lookup.

VFQFPN 3.00X3.00X1.00 MM, 0.50MM Product overview: F2255NLGK8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F2255NLGK8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - Attenuators - 1338385-F2255NLGK8 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Attenuators
1338385-F2255NLGK8
RF and Wireless - Attenuators 1338385-F2255NLGK8
Win Source Part Number: 1338385-F2255NLGK8 Category: RF and Wireless - Attenuators Package: Tape & Reel Standard Package: 2,500 Impedance: 50 Ohms Frequency Range: 1 MHz ~ 3 GHz Attenuation Value: 34.6dB Package / Case: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Renesas Electronics America Inc Base Product Number: F2255

Win Source Part Number: 1338385-F2255NLGK8
Category: RF and Wireless - Attenuators
Package: Tape & Reel
Standard Package: 2,500
Impedance: 50 Ohms
Frequency Range: 1 MHz ~ 3 GHz
Attenuation Value: 34.6dB
Package / Case: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Renesas Electronics America Inc
Base Product Number: F2255

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
F2255NLGK8
RF and Wireless - Attenuators F2255NLGK8
VFQFPN 3.00X3.00X1.00 MM, 0.50MM

VFQFPN 3.00X3.00X1.00 MM, 0.50MM

Supplier's Site
Attenuators - F2255NLGK8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F2255NLGK8
Attenuators F2255NLGK8
RF Attenuators 34.6dB 1 MHz ~ 3 GHz 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 34.6dB 1 MHz ~ 3 GHz 50 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-F2255NLGK8 1338385-F2255NLGK8 F2255NLGK8 F2255NLGK8
Product Name Attenuator RF and Wireless - Attenuators RF and Wireless - Attenuators Attenuators
Frequency 1.00E-3 to 3 GHz 1.00E-3 to 3 GHz 1.00E-3 to 3 GHz 1.00E-3 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-09 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 9 dB
View Details
6 suppliers
Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details