Renesas Electronics Corporation Attenuators F1977NBGI8

Description
RF Attenuators 0.25dB ~ 31.75dB 3 MHz ~ 5 GHz 75 Ohms 32-WFQFN Exposed Pad
Datasheet
Description
RF Attenuators 0.25dB ~ 31.75dB 3 MHz ~ 5 GHz 75 Ohms 32-WFQFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - F1977NBGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F1977NBGI8
Attenuators F1977NBGI8
RF Attenuators 0.25dB ~ 31.75dB 3 MHz ~ 5 GHz 75 Ohms 32-WFQFN Exposed Pad

RF Attenuators 0.25dB ~ 31.75dB 3 MHz ~ 5 GHz 75 Ohms 32-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number F1977NBGI8
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 863-1241-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 18.5 to 25 dB
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Coaxial Attenuator 2W – N DC-6GHz - UIYCA2AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details