Renesas Electronics Corporation RF/IF and RFID - Attenuators F1953NCGI8

Description
Win Source Part Number: 1058247-F1953NCGI8 Category: RF/IF and RFID>Attenuators Package: Tape & Reel (TR) Standard Package: 4,000 Frequency Range: 400 MHz ~ 4 GHz Attenuation Value: 0.5dB Package / Case: 20-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: F1953
Request a Quote Datasheet
Description
Win Source Part Number: 1058247-F1953NCGI8 Category: RF/IF and RFID>Attenuators Package: Tape & Reel (TR) Standard Package: 4,000 Frequency Range: 400 MHz ~ 4 GHz Attenuation Value: 0.5dB Package / Case: 20-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: F1953
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1058247-F1953NCGI8
RF/IF and RFID - Attenuators 1058247-F1953NCGI8
Win Source Part Number: 1058247-F1953NCGI8 Category: RF/IF and RFID>Attenuators Package: Tape & Reel (TR) Standard Package: 4,000 Frequency Range: 400 MHz ~ 4 GHz Attenuation Value: 0.5dB Package / Case: 20-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: F1953

Win Source Part Number: 1058247-F1953NCGI8
Category: RF/IF and RFID>Attenuators
Package: Tape & Reel (TR)
Standard Package: 4,000
Frequency Range: 400 MHz ~ 4 GHz
Attenuation Value: 0.5dB
Package / Case: 20-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: F1953

Buy Now Datasheet
Singapore, Singapore
Attenuator
852-F1953NCGI8
Attenuator 852-F1953NCGI8
RF ATTENUATOR 0.5DB Product overview: F1953NCGI8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1953NCGI8 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 0.5DB Product overview: F1953NCGI8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1953NCGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - F1953NCGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F1953NCGI8
Attenuators F1953NCGI8
RF Attenuators 0.5dB 400 MHz ~ 4 GHz 20-WFQFN Exposed Pad

RF Attenuators 0.5dB 400 MHz ~ 4 GHz 20-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 1058247-F1953NCGI8 852-F1953NCGI8 F1953NCGI8
Product Name RF/IF and RFID - Attenuators Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-HAT-6A+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
ATN06-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 5W 12.4GHz SMA - UIYCA5AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details