Crane Aerospace & Electronics Mixers DMF-8A-250

Description
Package Type | Flatpack Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 20 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 0.5 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
Request a Quote Datasheet
Description
Package Type | Flatpack Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 20 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 0.5 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - DMF-8A-250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Flatpack Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 20 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 0.5 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 8
  • LO Drive (dBm) Norm | 20
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 0.5
  • RF LO Frequency Max (MHz) | 500
  • IF Bandwidth (MHz) | 500
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMF-8A-250
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMF-2A-2000 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 1000 to 3000 MHz
View Details
Mixers - DTF-4A-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 15
LO 1 to 3500 MHz
View Details
Mixers - CDB-9005 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details
Mixers - STTB-4003 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +10 dBm; 10
LO 1000 to 10000 MHz
View Details