Mini-Circuits Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 4200 MHz ADE-42MH+

Description
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 4200 MHz
Request a Quote Datasheet
Description
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 4200 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 4200 MHz - ADE-42MH+ - Mini-Circuits
Brooklyn, NY, United States
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 4200 MHz
ADE-42MH+
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 4200 MHz ADE-42MH+
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 4200 MHz

Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 4200 MHz

Supplier's Site Datasheet
RF Mixers - ADE-42MH+ - 41155-ADE-42MH+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ADE-42MH+
41155-ADE-42MH+
RF Mixers - ADE-42MH+ 41155-ADE-42MH+
Manufacturer: Mini-Circuits Win Source Part Number: 41155-ADE-42MH+ Family Name: ADE-42MH Alternative Parts (Cross-Reference): T3-04LCQ-2; M09050; MA4EX370L-1225; MA4EX370L-1225T; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 41155-ADE-42MH+
Family Name: ADE-42MH
Alternative Parts (Cross-Reference): T3-04LCQ-2; M09050; MA4EX370L-1225; MA4EX370L-1225T;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
RF Mixers - 3157-ADE-42MH+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, PCS 5MHz ~ 4.2GHz

RF Mixer IC Cellular, PCS 5MHz ~ 4.2GHz

Buy Now Datasheet
RF Mixers - 3157-ADE-42MH+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, PCS 5MHz ~ 4.2GHz

RF Mixer IC Cellular, PCS 5MHz ~ 4.2GHz

Buy Now Datasheet
RF Mixers - 3157-ADE-42MH+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, PCS 5MHz ~ 4.2GHz

RF Mixer IC Cellular, PCS 5MHz ~ 4.2GHz

Buy Now Datasheet
RF Mixers - ADE-42MH+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
ADE-42MH+
RF Mixers ADE-42MH+
RF Mixer IC Cellular, PCS 5MHz ~ 4.2GHz

RF Mixer IC Cellular, PCS 5MHz ~ 4.2GHz

Buy Now Datasheet
RF and Wireless - RF Mixers - ADE-42MH+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
ADE-42MH+
RF and Wireless - RF Mixers ADE-42MH+
IC MIXER 5MHZ-4.2GHZ 6SMD

IC MIXER 5MHZ-4.2GHZ 6SMD

Supplier's Site

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number ADE-42MH+ 41155-ADE-42MH+ 3157-ADE-42MH+CT-ND ADE-42MH+ ADE-42MH+
Product Name Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 4200 MHz RF Mixers - ADE-42MH+ RF Mixers RF Mixers RF and Wireless - RF Mixers
Package Type Surface Mount Surface Mount; 6-SMD, Flat Leads Surface Mount; 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

1MHZ 6GHZ Rf Mixer - 861-SYM-63LH+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type Cellular, GPS, ISM, PCS, WCDMA
Operating Temperature -40 to ? C (-40 to ? F)
View Details
5 suppliers
RF Mixers - 3157-ZX05-U432H-S+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
RF 0.1000 to 3900 MHz
View Details
Level 17, SMT Double Balanced Mixer, RF/LO Freq 100 - 1700 MHz - ADE-17H+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers