Rochester Electronics RF Mixers - AD6633CBCZ AD6633CBCZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859563-AD6633CBCZ Series: AD6633 Features: RF Mixer IC Cellular, CDMA2000, EDGE, GPRS, GSM Up Converter - 196-CSPBGA (15x15) Package: Bulk Package: 196-LBGA, CSPBGA Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 196-CSPBGA (15x15) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859563-AD6633CBCZ Series: AD6633 Features: RF Mixer IC Cellular, CDMA2000, EDGE, GPRS, GSM Up Converter - 196-CSPBGA (15x15) Package: Bulk Package: 196-LBGA, CSPBGA Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 196-CSPBGA (15x15) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AD6633CBCZ is a multichannel digital upconverter (DUC) designed for wide bandwidth applications, featuring either 4 or 6 processing channels. It processes 20-bit complex input data and generates 18-bit output data at sampling rates up to 125 MSPS, suitable for driving digital-to-analog converters (DACs) at the first intermediate frequency (IF). The device incorporates a VersaCREST crest reduction engine, which minimizes peak-to-average power ratios, allowing for reduced power amplifier requirements and lower system costs. Each channel includes a full complex numerically-controlled oscillator (NCO) with 32-bit tuning resolution and a worst-case spur of better than -105 dBc. The AD6633 also features programmable RAM coefficient FIR filters for resampling and interpolation, as well as an all-pass phase equalizer that meets IS-95 requirements. The device operates with a 3.3 V I/O supply and a 1.8 V core supply, consuming approximately 75 mW per channel. It supports various control interfaces, including a 16-bit microprocessor interface and SPI/Sport-compatible serial ports, making it versatile for integration into different systems.

Datasheet Summary
Powered by GS/AI

The AD6633CBCZ is a multichannel digital upconverter (DUC) designed for wide bandwidth applications, featuring either 4 or 6 processing channels. It processes 20-bit complex input data and generates 18-bit output data at sampling rates up to 125 MSPS, suitable for driving digital-to-analog converters (DACs) at the first intermediate frequency (IF). The device incorporates a VersaCREST crest reduction engine, which minimizes peak-to-average power ratios, allowing for reduced power amplifier requirements and lower system costs. Each channel includes a full complex numerically-controlled oscillator (NCO) with 32-bit tuning resolution and a worst-case spur of better than -105 dBc. The AD6633 also features programmable RAM coefficient FIR filters for resampling and interpolation, as well as an all-pass phase equalizer that meets IS-95 requirements. The device operates with a 3.3 V I/O supply and a 1.8 V core supply, consuming approximately 75 mW per channel. It supports various control interfaces, including a 16-bit microprocessor interface and SPI/Sport-compatible serial ports, making it versatile for integration into different systems.

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - AD6633CBCZ - 859563-AD6633CBCZ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - AD6633CBCZ
859563-AD6633CBCZ
RF Mixers - AD6633CBCZ 859563-AD6633CBCZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859563-AD6633CBCZ Series: AD6633 Features: RF Mixer IC Cellular, CDMA2000, EDGE, GPRS, GSM Up Converter - 196-CSPBGA (15x15) Package: Bulk Package: 196-LBGA, CSPBGA Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 196-CSPBGA (15x15) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859563-AD6633CBCZ
Series: AD6633
Features: RF Mixer IC Cellular, CDMA2000, EDGE, GPRS, GSM Up Converter - 196-CSPBGA (15x15)
Package: Bulk
Package: 196-LBGA, CSPBGA
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 196-CSPBGA (15x15)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 859563-AD6633CBCZ
Product Name RF Mixers - AD6633CBCZ
Package Type Surface Mount; 196-CSPBGA (15x15)
Unlock Full Specs
to access all available technical data

Similar Products

Level 13, SMT Double Balanced Mixer, RF/LO Freq 10 - 1200 MHz - ADE-12MH+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Balanced Mixers - NBM-2500-18000 - kTB Solutions
Specs
RF 2500 to 18000 MHz
LO 2500 to 18000 MHz
IF 0.0 to 6000 MHz
View Details
500-1500 MHz Quadrature Modulator - SKY73078-459LF - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 24-pin
RF 500 to 1500 MHz
View Details
6 suppliers
RF Mixers - HMC977LP4ETR - 920542-HMC977LP4ETR - Win Source Electronics
Specs
Package Type Surface Mount; 24-QFN (4x4)
View Details