Renesas Electronics Corporation
RF Amplifiers
F0111NBTI
Description
F0111 DUAL LNA
Request a Quote
Email Supplier
Datasheet
Description
F0111 DUAL LNA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
RF Amplifiers |
|
Product Number
|
800-F0111NBTI-ND |
F0111NBTI |
|
Product Name
|
RF Amplifiers |
RF and Wireless - RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
|
Applications
|
3G/4G/5G
|
|
|
Frequency Range
|
2200 to 4200 MHz
|
2200 to 4200 MHz
|
|
Minimum Gain
|
20.5 dB
|
? to 20.5 dB
|
|
Maximum Gain
|
20.5 dB
|
20.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Frequency Range
6000 to 14000 MHz
Maximum Gain
20 dB
View Details
Applications
RF Microwave
Package Type
Surface Mount; 24-LPCC (4x4)
View Details
Amplifier Type
Power Amplifier
Package Type
Surface Mount; LGA, 32-pad
View Details
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
10 to 1000 MHz
View Details