Renesas Electronics Corporation Embedded - Embedded - Microprocessors - CD80C88 CD80C88

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1160433-CD80C88 Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1160433-CD80C88 Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CD80C88 - 1160433-CD80C88 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CD80C88
1160433-CD80C88
Embedded - Embedded - Microprocessors - CD80C88 1160433-CD80C88
Manufacturer: Intersil Corporation Win Source Part Number: 1160433-CD80C88 Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 1160433-CD80C88
Manufacturer Homepage: www.intersil.com/cda/home
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - CD80C88 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
CD80C88
Integrated Circuits (ICs) - Embedded - Microprocessors CD80C88
CMOS 8/16-BIT MICROPROCESSOR

CMOS 8/16-BIT MICROPROCESSOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1160433-CD80C88 CD80C88
Product Name Embedded - Embedded - Microprocessors - CD80C88 Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family 80C88
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details