Intel Corporation 1.1GHz 1.05V Embedded Microprocessor MPU AC80566UC005DE S LB2C

Description
MPU Atom Processor Z510 64-Bit 45nm 1.1GHz 1.05V 441-Pin uFC-BGA8 Product overview: AC80566UC005DE S LB2C from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.1GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AC80566UC005DE S LB2C can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU Atom Processor Z510 64-Bit 45nm 1.1GHz 1.05V 441-Pin uFC-BGA8 Product overview: AC80566UC005DE S LB2C from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.1GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AC80566UC005DE S LB2C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.1GHz 1.05V Embedded Microprocessor MPU - 694-AC80566UC005DE S LB2C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1GHz 1.05V Embedded Microprocessor MPU
694-AC80566UC005DE S LB2C
1.1GHz 1.05V Embedded Microprocessor MPU 694-AC80566UC005DE S LB2C
MPU Atom Processor Z510 64-Bit 45nm 1.1GHz 1.05V 441-Pin uFC-BGA8 Product overview: AC80566UC005DE S LB2C from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.1GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AC80566UC005DE S LB2C can be used for catalog matching and distributor lookup.

MPU Atom Processor Z510 64-Bit 45nm 1.1GHz 1.05V 441-Pin uFC-BGA8 Product overview: AC80566UC005DE S LB2C from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.1GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AC80566UC005DE S LB2C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AC80566UC005DE S LB2C - 994342-AC80566UC005DE S LB2C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AC80566UC005DE S LB2C
994342-AC80566UC005DE S LB2C
Embedded - Embedded - Microprocessors - AC80566UC005DE S LB2C 994342-AC80566UC005DE S LB2C
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994342-AC80566UC005D E S LB2C Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 1.1 GHz Operating Supply Voltage: 1.1 V Memory Size: 512 kB Interface: PCI, SPI, USB Number of Bits: 32 Number of Pins: 441 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.1 GHz Number of Cores: 1 Alternative Parts (Cross-Reference): AM3703CUS; AM3703CBP; AM3703CUS100AC80566U C005DE SLB2C; AC80566UC005DE/SLB2C ; AC80566UC005DES LB2C; AC80566UC005DESLB2C; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C REACH SVHC: Unknown Max Supply Voltage: 1.1 V Min Supply Voltage: 1 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994342-AC80566UC005DE S LB2C
Termination: SMD/SMT
Mounting: SMD (SMT)
Frequency: 1.1 GHz
Operating Supply Voltage: 1.1 V
Memory Size: 512 kB
Interface: PCI, SPI, USB
Number of Bits: 32
Number of Pins: 441
Categories: Embedded - Microprocessors
Case / Package: FCBGA
Max Frequency: 1.1 GHz
Number of Cores: 1
Alternative Parts (Cross-Reference): AM3703CUS; AM3703CBP; AM3703CUS100AC80566UC005DE SLB2C; AC80566UC005DE/SLB2C; AC80566UC005DES LB2C; AC80566UC005DESLB2C;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
REACH SVHC: Unknown
Max Supply Voltage: 1.1 V
Min Supply Voltage: 1 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AC80566UC005DE S LB2C 994342-AC80566UC005DE S LB2C
Product Name 1.1GHz 1.05V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AC80566UC005DE S LB2C
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874BCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded - Microprocessors - BSC9132NXN7MNMB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details