IC MPU SAM9G 400MHZ 247TFBGA Product overview: AT91SAM9G20B-CFU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9G20B-CFU
ARM926EJ-S Microprocessor IC SAM9G 1 Core, 32-Bit 400MHz 247-TFBGA (10x10)
IC MPU SAM9G 400MHZ 247TFBGA
IC MCU 32BIT 64KB ROM 247TFBGA
ARM926EJ-S Microprocessor IC SAM9G 1 Core, 32-Bit 400MHz 247-TFBGA (10x10)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-AT91SAM9G20B-CFU | AT91SAM9G20B-CFU-ND | AT91SAM9G20B-CFU | AT91SAM9G20B-CFU | AT91SAM9G20B-CFU |
| Product Name | 400MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Supply Voltage | 1 V | 1.8V; 3.3V | |||
| Package Type | Other; Tray | Other; 247-TFBGA | BGA; Other; 247-TFBGA | ||
| Pin Count | 247 | 247 | |||
| Clock Speed | 400 MHz | 400 MHz | 400 MHz | 400 MHz |