Texas Instruments AM3358 Sitara Processor AM3358BZCZA100

Description
Sitara Processor 324-NFBGA -40 to 105
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3358 Sitara Processor - AM3358BZCZA100 - Texas Instruments
Dallas, TX, United States
AM3358 Sitara Processor
AM3358BZCZA100
AM3358 Sitara Processor AM3358BZCZA100
Sitara Processor 324-NFBGA -40 to 105

Sitara Processor 324-NFBGA -40 to 105

Buy Now Datasheet
Microprocessors - 296-37805-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-37805-5-ND
Microprocessors 296-37805-5-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

Buy Now Datasheet
32-bit 1GHz 64KB Embedded Microprocessor MPU - 694-AM3358BZCZA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1GHz 64KB Embedded Microprocessor MPU
694-AM3358BZCZA100
32-bit 1GHz 64KB Embedded Microprocessor MPU 694-AM3358BZCZA100
1GHz ARM 32-bit MPU, 64KB RAM, LFBGA Product overview: AM3358BZCZA100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1GHz, 64KB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1GHz, 64KB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3358BZCZA100 can be used for catalog matching and distributor lookup.

1GHz ARM 32-bit MPU, 64KB RAM, LFBGA Product overview: AM3358BZCZA100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1GHz, 64KB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1GHz, 64KB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3358BZCZA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM3358BZCZA100 - 1144012-AM3358BZCZA100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3358BZCZA100
1144012-AM3358BZCZA100
Embedded - Embedded - Microprocessors - AM3358BZCZA100 1144012-AM3358BZCZA100
Manufacturer: Texas Instruments Win Source Part Number: 1144012-AM3358BZCZA1 00 Series: Sitara Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Package: 324-LFBGA Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Family Name: AM3358 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 324-NFBGA(15x15) Alternative Parts (Cross-Reference): AM3358BZCZ100; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 126

Manufacturer: Texas Instruments
Win Source Part Number: 1144012-AM3358BZCZA100
Series: Sitara
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.0GHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: 324-LFBGA
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3358
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 324-NFBGA(15x15)
Alternative Parts (Cross-Reference): AM3358BZCZ100;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 126

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3358BZCZA100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3358BZCZA100
Integrated Circuits (ICs) - Embedded - Microprocessors AM3358BZCZA100
IC MPU SITARA 1.0GHZ 324NFBGA

IC MPU SITARA 1.0GHZ 324NFBGA

Supplier's Site
Microprocessors - AM3358BZCZA100 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3358BZCZA100
Microprocessors AM3358BZCZA100
IC MPU SITARA 1.0GHZ 324NFBGA

IC MPU SITARA 1.0GHZ 324NFBGA

Supplier's Site Datasheet
Microprocessors - AM3358BZCZA100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3358BZCZA100
Microprocessors AM3358BZCZA100
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3358BZCZA100
Microprocessors - MPU AM3358BZCZA100
Microprocessors - MPU ARM Cortex-A8 MPU

Microprocessors - MPU ARM Cortex-A8 MPU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3358BZCZA100 296-37805-5-ND 694-AM3358BZCZA100 1144012-AM3358BZCZA100 AM3358BZCZA100 AM3358BZCZA100 AM3358BZCZA100 AM3358BZCZA100
Product Name AM3358 Sitara Processor Microprocessors 32-bit 1GHz 64KB Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM3358BZCZA100 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Microprocessors - MPU
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; NFBGA Other; 324-LFBGA Other; LFBGA Other; 324-LFBGA BGA; Other; 324-LFBGA
Clock Speed 600 to 1000 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
AM1707 Sitara Processor - AM1707BZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
AM3354 Sitara Processor - AM3354BZCZD80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
AM3356 Sitara Processor - AM3356BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers