RENESAS ELECTRONICS CORPORATION
CD74FCT377TM -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Logic - Flip Flops
CD74FCT377TM
Description
OCTAL D-TYPE FLIP-FLOP
-
Acme Chip Technology Co., Limited
Description
OCTAL D-TYPE FLIP-FLOP
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD74FCT377TM |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Propagation Delay
13 ns
fMAX
125 MHz
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+4.6
View Details
6 suppliers
fMAX
200 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details