The 74HC112D is a dual negative-edge triggered JK flip-flop with asynchronous active LOW set and reset inputs, and complementary outputs. It is packaged in an SO16 plastic small outline package with a body width of 3.9 mm. The device operates with CMOS input levels and is specified for temperatures ranging from -40 °C to +125 °C. It includes Schmitt-trigger action on the clock input and meets ESD protection standards of ANSI/ESDA/JEDEC JS-001 class 2 (exceeding 2000 V HBM) and ANSI/ESDA/JEDEC JS-002 class C3 (exceeding 1000 V CDM). It complies with JEDEC standard no. 7A.
The 74HC112; 74HCT112 is a dual negative-edge triggered JK flip-flop. It features individual J and K inputs, clock (nCP) set (nSD) and reset (nRD) inputs. It also has complementary nQ and nQoutputs. The set and reset are asynchronous active LOW inputs and operate independently of the clock input. The J and K inputs control the state changes of the flip-flops as described in the mode select function table. The J and K inputs must be stable one set-up time prior to the HIGH-to-LOW clock transition for predictable operation. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.
Schmitt-trigger action in the clock input makes the circuit highly tolerant to slower clock rise and fall times.
Features and benefits
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF JK TYPE DUAL 1BIT 16SO
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SO
| Nexperia B.V. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74HC112D,653 | 74HC112D,653 | 1727-6577-1-ND | 74HC112D,653 | 74HC112D,653 | 74HC112D,653 |
| Product Name | Dual JK flip-flop with set and reset; negative-edge trigger | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | J-K | J-K | J-K | |||
| Triggering | Negative-edge Triggered | Negative-edge Triggered | Negative-edge Triggered | |||
| Supply Voltage | +7 | 2V ~ 6V | 2V ~ 6V | |||
| Features | ESD Protection | |||||
| Package Type | SOT109-1 SOT109-1 | SOT109 | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC |