Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Latches CD74FCT2373TQM

Description
IC D-TYPE TRANSP SGL 8:8 20QSOP
Description
IC D-TYPE TRANSP SGL 8:8 20QSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - CD74FCT2373TQM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
CD74FCT2373TQM
Integrated Circuits (ICs) - Logic - Latches CD74FCT2373TQM
IC D-TYPE TRANSP SGL 8:8 20QSOP

IC D-TYPE TRANSP SGL 8:8 20QSOP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number CD74FCT2373TQM
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC75DB,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - 74FCT2373CTSOCTE4 - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
5 suppliers
 - 54LS259B/BEA - Rochester Electronics
Specs
Latch Type Addressable D
Package Type DIP; CDIP16
View Details
4 suppliers
16-Bit Transparent Latch - 74FCT16373CTPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers