Integrated Device Technology Logic - Logic - Latches - IDT74FCT16373TPV IDT74FCT16373TPV

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184965-IDT74FCT1637 3TPV Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184965-IDT74FCT1637 3TPV Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT74FCT16373TPV is a 16-bit transparent D-type latch designed using advanced dual metal CMOS technology, suitable for military and industrial applications. It operates within a temperature range of -40°C to +85°C for industrial and -55°C to +125°C for military specifications. This latch features high-speed performance with a typical output skew of less than 250 ps and low power consumption, making it an effective choice for temporary data storage, memory address latching, I/O port management, and bus driving. The device supports high drive outputs, capable of sourcing -32 mA and sinking 64 mA, which is beneficial for driving high-capacitance loads and low-impedance backplanes. It includes power-off disable outputs that facilitate live insertion of boards, enhancing system flexibility. The input and output leakage currents are minimal, capped at 1 µA maximum, and the device is designed with hysteresis to improve noise margins. The IDT74FCT16373TPV is available in various packages, including SSOP and TSSOP for industrial applications, and CERPACK for military use.

Datasheet Summary
Powered by GS/AI

The IDT74FCT16373TPV is a 16-bit transparent D-type latch designed using advanced dual metal CMOS technology, suitable for military and industrial applications. It operates within a temperature range of -40°C to +85°C for industrial and -55°C to +125°C for military specifications. This latch features high-speed performance with a typical output skew of less than 250 ps and low power consumption, making it an effective choice for temporary data storage, memory address latching, I/O port management, and bus driving. The device supports high drive outputs, capable of sourcing -32 mA and sinking 64 mA, which is beneficial for driving high-capacitance loads and low-impedance backplanes. It includes power-off disable outputs that facilitate live insertion of boards, enhancing system flexibility. The input and output leakage currents are minimal, capped at 1 µA maximum, and the device is designed with hysteresis to improve noise margins. The IDT74FCT16373TPV is available in various packages, including SSOP and TSSOP for industrial applications, and CERPACK for military use.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - IDT74FCT16373TPV
1184965-IDT74FCT16373TPV
Logic - Logic - Latches - IDT74FCT16373TPV 1184965-IDT74FCT16373TPV
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184965-IDT74FCT1637 3TPV Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184965-IDT74FCT16373TPV
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Latches - IDT74FCT16373TPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - IDT74FCT16373TPV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
IDT74FCT16373TPV
Integrated Circuits (ICs) - Logic - Latches IDT74FCT16373TPV
FAST 16 BIT TRANSPARENT LATCH

FAST 16 BIT TRANSPARENT LATCH

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1184965-IDT74FCT16373TPV IDT74FCT16373TPV IDT74FCT16373TPV
Product Name Logic - Logic - Latches - IDT74FCT16373TPV Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVCH162373APVG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259M96 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
6 suppliers
Octal D-type transparent latch; 3-state - 74AHC573PW-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers