Nexperia B.V. Latches 74ALVCH16841DGGY

Description
74ALVCH16841 - 20-bit bus interface D-type latch, 3-state
Request a Quote
Description
74ALVCH16841 - 20-bit bus interface D-type latch, 3-state
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ALVCH16841DGGY is a 20-bit bus interface D-type latch featuring two independent 10-bit D-type latches with separate inputs and 3-state outputs, suitable for bus-oriented applications. It operates within a supply voltage range of 1.2 V to 3.6 V and is designed with CMOS technology for low power consumption. The device supports direct interfacing with TTL levels and can drive currents of ±24 mA at 3.0 V, making it capable of handling 50 Ω transmission lines at elevated temperatures. The latch includes active bus hold circuitry that maintains unused or floating data inputs at a valid logic level, eliminating the need for external pull-up or pull-down resistors. The outputs are non-inverting and can be placed in a high-impedance state when the output enable (nOE) is high. The device complies with various JEDEC standards and offers robust ESD protection, exceeding 2000 V for HBM and 1000 V for CDM. It is packaged in a TSSOP56 format, suitable for applications requiring compact design and efficient space utilization.

Datasheet Summary
Powered by GS/AI

The 74ALVCH16841DGGY is a 20-bit bus interface D-type latch featuring two independent 10-bit D-type latches with separate inputs and 3-state outputs, suitable for bus-oriented applications. It operates within a supply voltage range of 1.2 V to 3.6 V and is designed with CMOS technology for low power consumption. The device supports direct interfacing with TTL levels and can drive currents of ±24 mA at 3.0 V, making it capable of handling 50 Ω transmission lines at elevated temperatures. The latch includes active bus hold circuitry that maintains unused or floating data inputs at a valid logic level, eliminating the need for external pull-up or pull-down resistors. The outputs are non-inverting and can be placed in a high-impedance state when the output enable (nOE) is high. The device complies with various JEDEC standards and offers robust ESD protection, exceeding 2000 V for HBM and 1000 V for CDM. It is packaged in a TSSOP56 format, suitable for applications requiring compact design and efficient space utilization.

Suppliers

Company
Product
Description
Supplier Links
 - 74ALVCH16841DGGY - Rochester Electronics
Newburyport, MA, United States
74ALVCH16841 - 20-bit bus interface D-type latch, 3-state

74ALVCH16841 - 20-bit bus interface D-type latch, 3-state

Supplier's Site Datasheet
Latches - 1727-74ALVCH16841DGGYTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1044428-74ALVCH16841DGGY
Integrated Circuits (ICs) - Logic - Latches 1044428-74ALVCH16841DGGY
Win Source Part Number: 1044428-74ALVCH16841 DGGY Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALVCH Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 2.5ns Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74ALVCH162841GR; SN74ALVCH16374DGVR; SN74ALVTH16373VR; SN74ALVCH16721DGVR; 74LCX16373MTDX; 74LVT16373MTDX; 74LCX162373MTDX; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 935259090518 Base Product Number: 74ALVCH16841

Win Source Part Number: 1044428-74ALVCH16841DGGY
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALVCH
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 2.5ns
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74ALVCH162841GR; SN74ALVCH16374DGVR; SN74ALVTH16373VR; SN74ALVCH16721DGVR; 74LCX16373MTDX; 74LVT16373MTDX; 74LCX162373MTDX;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 935259090518
Base Product Number: 74ALVCH16841

Buy Now Datasheet
Latches - 74ALVCH16841DGGY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now Datasheet
Latches - 74ALVCH16841DGGY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

Buy Now Datasheet
Logic - Latches - 74ALVCH16841DGGY - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ALVCH16841DGGY
Logic - Latches 74ALVCH16841DGGY
IC INTERFACE 20BIT BUS 56TSSOP

IC INTERFACE 20BIT BUS 56TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ALVCH16841DGGY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ALVCH16841DGGY
Integrated Circuits (ICs) - Logic - Latches 74ALVCH16841DGGY
IC INTERFACE 20BIT BUS 56TSSOP

IC INTERFACE 20BIT BUS 56TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ALVCH16841DGGY 1727-74ALVCH16841DGGYTR-ND 1044428-74ALVCH16841DGGY 74ALVCH16841DGGY 74ALVCH16841DGGY 74ALVCH16841DGGY 74ALVCH16841DGGY
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Output Characteristics 3-State 3-State
Package Type SOT364 "56-TFSOP (0.240"", 6.10mm Width)" SSOP 56-TFSOP (0.240\", 6.10mm Width); SOP SSOP
Latch Type Transparent-D D; Transparent-D
Supply Voltage 2.3V ~ 3.6V 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs - 8401201RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
3 suppliers
16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC16373ADGVJ - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Logic - Latches - 74LCX162373MTDX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details