The HD74ALVC1G66 is an analog switch housed in a 5-pin VSON package, designed for applications such as signal gating, chopping, modulation, and multiplexing in both analog-to-digital and digital-to-analog conversion systems. It operates within a supply voltage range of 1.2 to 3.6 V and is suitable for low voltage, high-speed applications, making it ideal for battery-powered devices like notebook computers. The device features a control input that enables the switch when a high-level voltage is applied, and it has an operating temperature range of -40 to +85°C. The product is supplied on emboss taping for efficient automatic mounting, with a maximum control input voltage of 3.6 V.
IC UNI-LOGIC GATE BUFFER SMD
IC UNI-LOGIC GATE BUFFER SMD
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | ALVC1G66VSE-E | ALVC1G66VSE-E | ALVC1G66VSE-E |
| Product Name | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |