Rochester Electronics Logic - Flip Flops 74ACT16823DL

Description
IC FF D-TYPE DUAL 9BIT 56SSOP
Datasheet
Description
IC FF D-TYPE DUAL 9BIT 56SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ACT16823DL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT16823DL
Logic - Flip Flops 74ACT16823DL
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74ACT16823DL
Product Name Logic - Flip Flops
fMAX 90 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GW,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
9 suppliers
Logic - Flip Flops - 74AC175MTCX - Lingto Electronic Limited
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details