Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Telecom 82P2816BBG

Description
Win Source Part Number: 1316180-82P2816BBG Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Mounting: SMD (SMT) Function: Line Interface Unit (LIU) Interface: E1, J1, T1 Voltage - Supply: 1.8V, 3.3V Package / Case: 416-BGA Supplier Device Package: 416-PBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 82P2816 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1316180-82P2816BBG Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Mounting: SMD (SMT) Function: Line Interface Unit (LIU) Interface: E1, J1, T1 Voltage - Supply: 1.8V, 3.3V Package / Case: 416-BGA Supplier Device Package: 416-PBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 82P2816 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1316180-82P2816BBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1316180-82P2816BBG
Integrated Circuits (ICs) - Interface - Telecom 1316180-82P2816BBG
Win Source Part Number: 1316180-82P2816BBG Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Mounting: SMD (SMT) Function: Line Interface Unit (LIU) Interface: E1, J1, T1 Voltage - Supply: 1.8V, 3.3V Package / Case: 416-BGA Supplier Device Package: 416-PBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 82P2816 Product Status: Obsolete

Win Source Part Number: 1316180-82P2816BBG
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Function: Line Interface Unit (LIU)
Interface: E1, J1, T1
Voltage - Supply: 1.8V, 3.3V
Package / Case: 416-BGA
Supplier Device Package: 416-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 82P2816
Product Status: Obsolete

Buy Now Datasheet
Interface Transceiver IC - 702-82P2816BBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-82P2816BBG
Interface Transceiver IC 702-82P2816BBG
IC TELECOM INTERFACE 416BGA Product overview: 82P2816BBG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82P2816BBG can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 416BGA Product overview: 82P2816BBG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82P2816BBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 82P2816BBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
82P2816BBG
Integrated Circuits (ICs) - Interface - Telecom 82P2816BBG
IC TELECOM INTERFACE 416BGA

IC TELECOM INTERFACE 416BGA

Supplier's Site
Telecom - 82P2816BBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
82P2816BBG
Telecom 82P2816BBG
Telecom IC Line Interface Unit (LIU) 416-PBGA (27x27)

Telecom IC Line Interface Unit (LIU) 416-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1316180-82P2816BBG 702-82P2816BBG 82P2816BBG 82P2816BBG
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 1.8V~ 3.3V Other; 1.8V, 3.3V 3.3V; Other 3.3V; Other; 1.8V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - 5962-85016013A - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 1220367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 6 v
Package Type Sot-25
View Details