Renesas Electronics Corporation Latches 74ALVCH16260PAG

Description
D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ALVCH16260PAG-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP

D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP

Buy Now Datasheet
Logic - Latches - 74ALVCH16260PAG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ALVCH16260PAG
Logic - Latches 74ALVCH16260PAG
IC LATCH 12-24BIT 3.3V 56-TSSOP

IC LATCH 12-24BIT 3.3V 56-TSSOP

Supplier's Site Datasheet
Latches - 74ALVCH16260PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP

D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74ALVCH16260PAG-ND 74ALVCH16260PAG 74ALVCH16260PAG
Product Name Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDW - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
Latches - 74LVCH162373ADGG118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.2V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 48-TFSOP (0.240\", 6.10mm Width); SOP
View Details
Logic - Latches - 74LCX841MSAX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74FCT162511CTPAG - Rochester Electronics
Integrated Device Technology
Specs
Package Type TSSOP; TSSOP56; SOP; SSOP
Logic Family CMOS
View Details