Nexperia B.V. Latches 74LVC573ADB,112

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LVC573ADB,112-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Logic - Latches - 74LVC573ADB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVC573ADB,112
Logic - Latches 74LVC573ADB,112
IC OCTAL D TRANSP LATCH 20SSOP

IC OCTAL D TRANSP LATCH 20SSOP

Supplier's Site Datasheet
Latches - 74LVC573ADB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74LVC573ADB,112-ND 74LVC573ADB,112 74LVC573ADB,112
Product Name Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V 3.6V; 1.2V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Latches - 74ALVT16373DGG112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Logic - Latches - 74AHC373D,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details