Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4057-ZK-E2-AY 2SK4057-ZK-E2-AY

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209775-2SK4057-ZK-E 2-AY Packaging: Tape & Reel (TR) Drain to Source Voltage (Vdss): 25 V Input Capacitance: 720 pF Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252-3 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 1 W Continuous Drain Current (ID): 30 A Rds On Max: 15 mΩ
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209775-2SK4057-ZK-E 2-AY Packaging: Tape & Reel (TR) Drain to Source Voltage (Vdss): 25 V Input Capacitance: 720 pF Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252-3 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 1 W Continuous Drain Current (ID): 30 A Rds On Max: 15 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4057-ZK-E2-AY - 1209775-2SK4057-ZK-E2-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4057-ZK-E2-AY
1209775-2SK4057-ZK-E2-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4057-ZK-E2-AY 1209775-2SK4057-ZK-E2-AY
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209775-2SK4057-ZK-E 2-AY Packaging: Tape & Reel (TR) Drain to Source Voltage (Vdss): 25 V Input Capacitance: 720 pF Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252-3 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 1 W Continuous Drain Current (ID): 30 A Rds On Max: 15 mΩ

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209775-2SK4057-ZK-E2-AY
Packaging: Tape & Reel (TR)
Drain to Source Voltage (Vdss): 25 V
Input Capacitance: 720 pF
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252-3
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 1 W
Continuous Drain Current (ID): 30 A
Rds On Max: 15 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1209775-2SK4057-ZK-E2-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4057-ZK-E2-AY
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMV05N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 1.3 ohms
IDSS 5500 milliamps
View Details
CSD19535KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19535KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 181000 milliamps
View Details
8 suppliers
Small Signal/Small Power MOSFET - BSS84P - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 8 ohms
View Details
3 suppliers