Renesas Electronics Corporation 20V 35A MOSFET Transistor 2SK3296-ZK-E1

Description
Trans MOSFET N-CH 20V 35A 3-Pin(2+Tab) D2PAK T/R Product overview: 2SK3296-ZK-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3296-ZK-E1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 20V 35A 3-Pin(2+Tab) D2PAK T/R Product overview: 2SK3296-ZK-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3296-ZK-E1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 35A MOSFET Transistor
288-2SK3296-ZK-E1
20V 35A MOSFET Transistor 288-2SK3296-ZK-E1
Trans MOSFET N-CH 20V 35A 3-Pin(2+Tab) D2PAK T/R Product overview: 2SK3296-ZK-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3296-ZK-E1 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 35A 3-Pin(2+Tab) D2PAK T/R Product overview: 2SK3296-ZK-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3296-ZK-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159927-2SK3296-ZK-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159927-2SK3296-ZK-E1
Discrete Semiconductor Products 159927-2SK3296-ZK-E1
Manufacturer: Renesas Electronics America Win Source Part Number: 159927-2SK3296-ZK-E1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3296 Alternative Parts (Cross-Reference): 2SK3296-ZK; IRL3715ZCSTRRP; IRL3715ZCSTRR; IRL3715ZSTRRPBF; Introduction Date: May 09, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159927-2SK3296-ZK-E1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3296
Alternative Parts (Cross-Reference): 2SK3296-ZK; IRL3715ZCSTRRP; IRL3715ZCSTRR; IRL3715ZSTRRPBF;
Introduction Date: May 09, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK3296-ZK-E1 159927-2SK3296-ZK-E1
Product Name 20V 35A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-363
View Details
CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
9 suppliers
60 V, 300 mA N-channel Trench MOSFET - 2N7002/HAMR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers