Texas Instruments CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET CSD17575Q3T

Description
30-V, N-Channel NexFET(TM) Power MOSFET 8-VSON-CLIP
Request a Quote
Description
30-V, N-Channel NexFET(TM) Power MOSFET 8-VSON-CLIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD17575Q3T is a 30-V N-channel NexFET™ power MOSFET in an SON 3.3 mm × 3.3 mm plastic package with a drain-to-source on-resistance of 1.9 mΩ at VGS=10 V and 2.6 mΩ at VGS=4.5 V, a threshold voltage of 1.4 V, and a total gate charge of 23 nC at 4.5 V. It is rated for continuous drain current of 27 A, pulsed drain current of 240 A, and power dissipation of 2.8 W at TC=25°C. The device is RoHS compliant, halogen free, and avalanche rated with 115 mJ single-pulse energy. Junction-to-case thermal resistance is 1.5°C/W, and operating junction temperature ranges from -55°C to 150°C. This variant is supplied in a 250-piece small tape and reel package.

Datasheet Summary
Powered by GS/AI

CSD17575Q3T is a 30-V N-channel NexFET™ power MOSFET in an SON 3.3 mm × 3.3 mm plastic package with a drain-to-source on-resistance of 1.9 mΩ at VGS=10 V and 2.6 mΩ at VGS=4.5 V, a threshold voltage of 1.4 V, and a total gate charge of 23 nC at 4.5 V. It is rated for continuous drain current of 27 A, pulsed drain current of 240 A, and power dissipation of 2.8 W at TC=25°C. The device is RoHS compliant, halogen free, and avalanche rated with 115 mJ single-pulse energy. Junction-to-case thermal resistance is 1.5°C/W, and operating junction temperature ranges from -55°C to 150°C. This variant is supplied in a 250-piece small tape and reel package.

Suppliers

Company
Product
Description
Supplier Links
CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3T - Texas Instruments
Dallas, TX, United States
CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET
CSD17575Q3T
CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET CSD17575Q3T
30-V, N-Channel NexFET(TM) Power MOSFET 8-VSON-CLIP

30-V, N-Channel NexFET(TM) Power MOSFET 8-VSON-CLIP

Buy Now Datasheet
Singapore, Singapore
30V 3.2mOhm MOSFET Transistor
278-CSD17575Q3T
30V 3.2mOhm MOSFET Transistor 278-CSD17575Q3T
N-Ch NexFET MOSFET, 30V, 3.2mOhm, SON3x3 Product overview: CSD17575Q3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17575Q3T can be used for catalog matching and distributor lookup.

N-Ch NexFET MOSFET, 30V, 3.2mOhm, SON3x3 Product overview: CSD17575Q3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17575Q3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-37961-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37961-6-ND
Single FETs, MOSFETs 296-37961-6-ND
N-Channel 30V 60A (Ta) 2.8W (Ta), 108W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 30V 60A (Ta) 2.8W (Ta), 108W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37961-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37961-2-ND
Single FETs, MOSFETs 296-37961-2-ND
N-Channel 30V 60A (Ta) 2.8W (Ta), 108W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 30V 60A (Ta) 2.8W (Ta), 108W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37961-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37961-1-ND
Single FETs, MOSFETs 296-37961-1-ND
N-Channel 30V 60A (Ta) 2.8W (Ta), 108W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 30V 60A (Ta) 2.8W (Ta), 108W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17575Q3T - 771863-CSD17575Q3T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17575Q3T
771863-CSD17575Q3T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17575Q3T 771863-CSD17575Q3T
Manufacturer: Texas Instruments Win Source Part Number: 771863-CSD17575Q3T Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 60A (Ta) Family Name: CSD17575Q3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-VSON (5x6) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 1.8V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 4420pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.8W (Ta), 108W (Tc) Rds On (Maximum) @ Id, Vgs: 2.3 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): BSZ035N03LS GXT; NTTFS4965NFTWG; NTTFS4965NFTAG; RQ3E180GNTB; Introduction Date: June 16, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771863-CSD17575Q3T
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 60A (Ta)
Family Name: CSD17575Q3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-VSON (5x6)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 1.8V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 4420pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.8W (Ta), 108W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.3 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): BSZ035N03LS GXT; NTTFS4965NFTWG; NTTFS4965NFTAG; RQ3E180GNTB;
Introduction Date: June 16, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17575Q3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17575Q3T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17575Q3T
MOSFET N-CH 30V 60A 8VSON

MOSFET N-CH 30V 60A 8VSON

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD17575Q3T
Triode/MOS Tube/Transistor >> MOSFETs CSD17575Q3T
30V 60A 2.3mΩ@25A,10V 1.8V@250uA null VSON-8(3.3x3.3) MOSFETs ROHS

30V 60A 2.3mΩ@25A,10V 1.8V@250uA null VSON-8(3.3x3.3) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD17575Q3T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17575Q3T
Single FETs, MOSFETs CSD17575Q3T
MOSFET N-CH 30V 60A 8VSON

MOSFET N-CH 30V 60A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V,NCh NexFET Pwr MOSFET

MOSFET 30V,NCh NexFET Pwr MOSFET

Buy Now Datasheet
Mosfet, N Ch, 30V, 60A, Vson-8; Transistor Polarity Texas Instruments - 28AH2092 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 60A, Vson-8; Transistor Polarity Texas Instruments
28AH2092
Mosfet, N Ch, 30V, 60A, Vson-8; Transistor Polarity Texas Instruments 28AH2092
MOSFET, N CH, 30V, 60A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.4V; Power RoHS Compliant: Yes

MOSFET, N CH, 30V, 60A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.4V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17575Q3T 278-CSD17575Q3T 296-37961-6-ND 771863-CSD17575Q3T CSD17575Q3T CSD17575Q3T CSD17575Q3T CSD17575Q3T 28AH2092
Product Name CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET 30V 3.2mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17575Q3T Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N Ch, 30V, 60A, Vson-8; Transistor Polarity Texas Instruments
Polarity N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0032 ohms 0.0023 ohms 0.0019 ohms
IDSS 240000 milliamps 60000 milliamps 60000 milliamps
QG 23 nC
Unlock Full Specs
to access all available technical data