Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 2SJ529-91L-E

Description
Win Source Part Number: 1037453-2SJ529-91L-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SJ529-91L-E,2 156-2SJ529-91L-E RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1037453-2SJ529-91L-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SJ529-91L-E,2 156-2SJ529-91L-E RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1037453-2SJ529-91L-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1037453-2SJ529-91L-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1037453-2SJ529-91L-E
Win Source Part Number: 1037453-2SJ529-91L-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SJ529-91L-E,2 156-2SJ529-91L-E RoHS Status: Not applicable

Win Source Part Number: 1037453-2SJ529-91L-E
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNS2SJ529-91L-E,2156-2SJ529-91L-E
RoHS Status: Not applicable

Buy Now
 - 2SJ529-91L-E - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 10A, 60V, P-Channel MOSFET

Power Field-Effect Transistor, 10A, 60V, P-Channel MOSFET

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ529-91L-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ529-91L-E
P-CHANNEL POWER MOSFET

P-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category Power MOSFET Power MOSFET RF Transistors
Product Number 1037453-2SJ529-91L-E 2SJ529-91L-E 2SJ529-91L-E
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 DPAK-3
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power MOSFETs - Super J  MOS S2 Model: FMY60N025S2A - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0250 ohms
IDSS 95500 milliamps
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805S - 1149787-AUIRF3805S - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
CSD13201W10 N-Channel NexFET? Power MOSFET - CSD13201W10 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0340 ohms
View Details
7 suppliers