ZAGO Manufacturing Company, Inc. Hex Flange Sealing Nuts

Description
AGO’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts are torqued, causing the rubber element within them to form a vacuum-tight seal along the threading of the bolt. We can customize our hex flange sealing nuts so that they are compatible with all types of conditions and environments. They can also be easily installed like ordinary nuts, with no special preparation on any kind. Their sleek, one piece-design means that you need not handle any chemicals or other messy substances in order to use them. The nuts are fully reusable and can be made from a combination of various types of rubber and steel. The Idea In cases of severe pressure, ZAGO’s self-sealing nuts and plugs offer the ultimate sealing protection. ZAGO’s self-sealing nuts can withstand extreme conditions thanks to their unique design which features a rubber layer on the face of the nut. ZAGO’s seal nuts include a built-in “O” ring which has the power to seal in/out elements. We manufacture self-sealing nuts which are compatible with different types of environments. If you’re working in high pressure circumstances, then your equipment demands the best quality self-sealing nuts and plugs. Our self-sealing nuts may be installed just like any other nuts and plugs, but, in terms of functionality, they are far from ordinary pieces of hardware. How It Works ZAGO’s one piece self-sealing nuts and plugs offer superb fastening and sealing power in metal-to-metal contact. They block air, liquid, dust and other contaminants with a special defensive rubber. When you apply torque onto the nut, the subsequent three-way tensioning effect creates a 360 degree water-tight seal about the nut. Special Features Include: Sealing water/moisture, air, dust, liquids, and other contaminants either in or out through the thread or bearing face Reducing noise and vibration Do not require any special installation Metal-to-metal contact No maintenance/re-tight ening needed Customizability Reusability
Request a Quote
Description
AGO’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts are torqued, causing the rubber element within them to form a vacuum-tight seal along the threading of the bolt. We can customize our hex flange sealing nuts so that they are compatible with all types of conditions and environments. They can also be easily installed like ordinary nuts, with no special preparation on any kind. Their sleek, one piece-design means that you need not handle any chemicals or other messy substances in order to use them. The nuts are fully reusable and can be made from a combination of various types of rubber and steel. The Idea In cases of severe pressure, ZAGO’s self-sealing nuts and plugs offer the ultimate sealing protection. ZAGO’s self-sealing nuts can withstand extreme conditions thanks to their unique design which features a rubber layer on the face of the nut. ZAGO’s seal nuts include a built-in “O” ring which has the power to seal in/out elements. We manufacture self-sealing nuts which are compatible with different types of environments. If you’re working in high pressure circumstances, then your equipment demands the best quality self-sealing nuts and plugs. Our self-sealing nuts may be installed just like any other nuts and plugs, but, in terms of functionality, they are far from ordinary pieces of hardware. How It Works ZAGO’s one piece self-sealing nuts and plugs offer superb fastening and sealing power in metal-to-metal contact. They block air, liquid, dust and other contaminants with a special defensive rubber. When you apply torque onto the nut, the subsequent three-way tensioning effect creates a 360 degree water-tight seal about the nut. Special Features Include: Sealing water/moisture, air, dust, liquids, and other contaminants either in or out through the thread or bearing face Reducing noise and vibration Do not require any special installation Metal-to-metal contact No maintenance/re-tight ening needed Customizability Reusability
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
Parsippany, NJ, United States
Hex Flange Sealing Nuts
Hex Flange Sealing Nuts
AGO’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts are torqued, causing the rubber element within them to form a vacuum-tight seal along the threading of the bolt. We can customize our hex flange sealing nuts so that they are compatible with all types of conditions and environments. They can also be easily installed like ordinary nuts, with no special preparation on any kind. Their sleek, one piece-design means that you need not handle any chemicals or other messy substances in order to use them. The nuts are fully reusable and can be made from a combination of various types of rubber and steel. The Idea In cases of severe pressure, ZAGO’s self-sealing nuts and plugs offer the ultimate sealing protection. ZAGO’s self-sealing nuts can withstand extreme conditions thanks to their unique design which features a rubber layer on the face of the nut. ZAGO’s seal nuts include a built-in “O” ring which has the power to seal in/out elements. We manufacture self-sealing nuts which are compatible with different types of environments. If you’re working in high pressure circumstances, then your equipment demands the best quality self-sealing nuts and plugs. Our self-sealing nuts may be installed just like any other nuts and plugs, but, in terms of functionality, they are far from ordinary pieces of hardware. How It Works ZAGO’s one piece self-sealing nuts and plugs offer superb fastening and sealing power in metal-to-metal contact. They block air, liquid, dust and other contaminants with a special defensive rubber. When you apply torque onto the nut, the subsequent three-way tensioning effect creates a 360 degree water-tight seal about the nut. Special Features Include: Sealing water/moisture, air, dust, liquids, and other contaminants either in or out through the thread or bearing face Reducing noise and vibration Do not require any special installation Metal-to-metal contact No maintenance/re-tight ening needed Customizability Reusability

AGO’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts are torqued, causing the rubber element within them to form a vacuum-tight seal along the threading of the bolt.

We can customize our hex flange sealing nuts so that they are compatible with all types of conditions and environments. They can also be easily installed like ordinary nuts, with no special preparation on any kind. Their sleek, one piece-design means that you need not handle any chemicals or other messy substances in order to use them. The nuts are fully reusable and can be made from a combination of various types of rubber and steel.

The Idea

In cases of severe pressure, ZAGO’s self-sealing nuts and plugs offer the ultimate sealing protection. ZAGO’s self-sealing nuts can withstand extreme conditions thanks to their unique design which features a rubber layer on the face of the nut. ZAGO’s seal nuts include a built-in “O” ring which has the power to seal in/out elements. We manufacture self-sealing nuts which are compatible with different types of environments. If you’re working in high pressure circumstances, then your equipment demands the best quality self-sealing nuts and plugs. Our self-sealing nuts may be installed just like any other nuts and plugs, but, in terms of functionality, they are far from ordinary pieces of hardware.

How It Works

ZAGO’s one piece self-sealing nuts and plugs offer superb fastening and sealing power in metal-to-metal contact. They block air, liquid, dust and other contaminants with a special defensive rubber. When you apply torque onto the nut, the subsequent three-way tensioning effect creates a 360 degree water-tight seal about the nut.

Special Features Include:

  • Sealing water/moisture, air, dust, liquids, and other contaminants either in or out through the thread or bearing face
  • Reducing noise and vibration
  • Do not require any special installation
  • Metal-to-metal contact
  • No maintenance/re-tightening needed
  • Customizability
  • Reusability
Supplier's Site

Technical Specifications

  ZAGO Manufacturing Company, Inc.
Product Category Nuts
Product Name Hex Flange Sealing Nuts
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details