3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Clearance Seal, Increased Clearance to C4, No Grease
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ZF53070540 |
| Product Name | Rexnord ZF53070540 Flange Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 400 F (204 C) |
| Type | Spherical |
| Design Units | Inch |