Accurate Bushing Company, Inc. Aerospace Bearings, CHRS(Smith) CHRS1

Description
Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
Request a Quote
Description
Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aerospace Bearings, CHRS(Smith) - CHRS1 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Aerospace Bearings, CHRS(Smith)
CHRS1
Aerospace Bearings, CHRS(Smith) CHRS1
Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.

Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Roller Bearings
Product Number CHRS1
Product Name Aerospace Bearings, CHRS(Smith)
Application Aerospace; Airframe / Aircraft Control; Military
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
Aerospace Bearings, YAG(abma) - 52NBC2064YZP - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 3.2500 inch (82.550 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-76 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details