RegalRexnord Rexnord ZF2111A Flange Blocks Rex Spherical Roller Bearings ZF2111A

Description
1 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Square Flange Block, Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap Threaded Cover Side
Description
1 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Square Flange Block, Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap Threaded Cover Side

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZF2111A Flange Blocks Rex Spherical Roller Bearings - ZF2111A - RegalRexnord
Milwaukee, WI, United States
Rexnord ZF2111A Flange Blocks Rex Spherical Roller Bearings
ZF2111A
Rexnord ZF2111A Flange Blocks Rex Spherical Roller Bearings ZF2111A
1 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Square Flange Block, Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap Threaded Cover Side

1 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Square Flange Block, Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap Threaded Cover Side

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number ZF2111A
Product Name Rexnord ZF2111A Flange Blocks Rex Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU14025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
Roller Bearings - 1469262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17900 lbs (8118 kg)
View Details