Spherical bearing with a 6 mm inner diameter and 16 mm outer diameter, designed for press-fit installation in housing bores with H7 tolerance and shafts with h7 tolerance. Built with an igumid G housing and L280 polymer ball, it operates from -30°C to +80°C and is maintenance-free, chemical-resistant, UV-resistant, lightweight, and durable. The bearing supports a maximum radial load of 1800 N and a maximum axial load of 650 N, with a maximum torque of 2 Nm. It permits a maximum pivot angle of 29° and weighs 0.8 g.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | S99GSBM061609 |
| Product Name | 6mm ID, 16mm OD Polymer Spherical Bearing |
| Rolling Element | Polymer |
| Type | Spherical |
| Design Units | Metric |
| Bore | 0.2362 inch (6.000 mm) |