5 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 6-Bolt Round Flange Cartridge Block, Double Setscrew Locking Collar, Clearance Seal, Threaded Cover/Housing drilled and face locked by a set screw, Clearance Decreased to C2, Inner Race with Rexlon Lined Bore
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ZBR5507G0782 |
| Product Name | Rexnord ZBR5507G0782 Flanged Cartridge Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Application | Ball Screw Support |
| Design Units | Inch |