3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Cartridge Block, Double Setscrew Locking Collar, Clearance Seal, Face Locked Threaded Cover, Special Grease
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ZBR5315G57 |
| Product Name | Rexnord ZBR5315G57 Flanged Cartridge Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Application | Ball Screw Support |
| Design Units | Inch |