S99GSBM122616 is a press-fit spherical bearing with a 12 mm inner diameter and 26 mm outer diameter, designed for shafts up to 12 mm in size. The housing is made of igumid G and the ball of L280 polymer, offering maintenance-free, chemical and UV-resistant operation from -30°C to +80°C. It supports a maximum radial load of 5400 N and axial load of 1500 N, with a maximum pivot angle of 30°. The bearing weighs 7 g and requires a housing bore of H7 (26.021 mm max, 26.000 mm min) and a shaft size of h7 (12.000 mm max, 11.982 mm min).
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | S99GSBM122616 |
| Product Name | 12mm ID, 26mm OD Polymer Spherical Bearing |
| Rolling Element | Polymer |
| Type | Spherical |
| Design Units | Metric |
| Bore | 0.4724 inch (12.000 mm) |