1 7/16" Unmounted Ball Bearing, Heavy Duty, Setscrew Locking, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | UG323L |
| Product Name | Link-Belt UG323L Unmounted Replacement Bearings Ball Bearings |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.4375 inch (36.512 mm) |
| Outside Diameter | 2.5625 inch (65.087 mm) |