Accurate Bushing Company, Inc. SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type MVCR-32

Description
MVCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
Request a Quote
Description
MVCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type
MVCR-32
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type MVCR-32
MVCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.

MVCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Ball Bearings
Product Number MVCR-32
Product Name SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type
Type Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-90 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details