TOK America, Inc. Flat type_Plastic bearing (conductivity)_ER

Description
TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic bearings. In particular, the variety of resin bearings is extensive. To suit the shape of mating parts, six types of outer shapes are available: standard flat shape, convex shape, concave groove shape, U-groove shape, V-groove shape, and one-side flange shape. For mounting options, there are three types to choose from depending on the application: hole-type bearings, threaded bearings, and bearings with caulking shafts. Additionally, if it is necessary to avoid contact between the side of the bearing and the mating component, TOK also offers bearings with a wide-shaped inner race end face. This design eliminates the need for clearance washers, making it easy to avoid unwanted contact. In this way, TOK provides a rich lineup of highly diverse bearings to meet a variety of needs.
Request a Quote Datasheet
Description
TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic bearings. In particular, the variety of resin bearings is extensive. To suit the shape of mating parts, six types of outer shapes are available: standard flat shape, convex shape, concave groove shape, U-groove shape, V-groove shape, and one-side flange shape. For mounting options, there are three types to choose from depending on the application: hole-type bearings, threaded bearings, and bearings with caulking shafts. Additionally, if it is necessary to avoid contact between the side of the bearing and the mating component, TOK also offers bearings with a wide-shaped inner race end face. This design eliminates the need for clearance washers, making it easy to avoid unwanted contact. In this way, TOK provides a rich lineup of highly diverse bearings to meet a variety of needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic bearings. In particular, the variety of resin bearings is extensive. To suit the shape of mating parts, six types of outer shapes are available: standard flat shape, convex shape, concave groove shape, U-groove shape, V-groove shape, and one-side flange shape. For mounting options, there are three types to choose from depending on the application: hole-type bearings, threaded bearings, and bearings with caulking shafts. Additionally, if it is necessary to avoid contact between the side of the bearing and the mating component, TOK also offers bearings with a wide-shaped inner race end face. This design eliminates the need for clearance washers, making it easy to avoid unwanted contact. In this way, TOK provides a rich lineup of highly diverse bearings to meet a variety of needs.

TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic bearings. In particular, the variety of resin bearings is extensive. To suit the shape of mating parts, six types of outer shapes are available: standard flat shape, convex shape, concave groove shape, U-groove shape, V-groove shape, and one-side flange shape. For mounting options, there are three types to choose from depending on the application: hole-type bearings, threaded bearings, and bearings with caulking shafts. Additionally, if it is necessary to avoid contact between the side of the bearing and the mating component, TOK also offers bearings with a wide-shaped inner race end face. This design eliminates the need for clearance washers, making it easy to avoid unwanted contact. In this way, TOK provides a rich lineup of highly diverse bearings to meet a variety of needs.

Supplier's Site Datasheet

Technical Specifications

  TOK America, Inc.
Product Category Ball Bearings
Product Number Flat type_Plastic bearing (conductivity)_ER
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
Bore 0.3228 to 0.3740 inch (8.200 to 9.500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details