RegalRexnord Link-Belt TB22423E7 Take-up Blocks Link-Belt Spherical Roller Bearings TB22423E7

Description
1 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Triple Lip Contact Seal
Description
1 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt TB22423E7 Take-up Blocks Link-Belt Spherical Roller Bearings - TB22423E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt TB22423E7 Take-up Blocks Link-Belt Spherical Roller Bearings
TB22423E7
Link-Belt TB22423E7 Take-up Blocks Link-Belt Spherical Roller Bearings TB22423E7
1 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

1 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number TB22423E7
Product Name Link-Belt TB22423E7 Take-up Blocks Link-Belt Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 1.4375 inch (36.512 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details