Accurate Bushing Company, Inc. SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type MPCR-200-E

Description
MPCR-E Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
Request a Quote
Description
MPCR-E Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-200-E - Accurate Bushing Company, Inc.
Garwood, NJ, United States
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type
MPCR-200-E
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type MPCR-200-E
MPCR-E Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.

MPCR-E Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Ball Bearings
Product Number MPCR-200-E
Product Name SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type
Type Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-72-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-85 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details