RegalRexnord Link-Belt PEU3MK6518Y Pillow Blocks Ball Bearings PEU3MK6518Y

Description
65 mm Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Special Grease
Description
65 mm Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Special Grease

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEU3MK6518Y Pillow Blocks Ball Bearings - PEU3MK6518Y - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEU3MK6518Y Pillow Blocks Ball Bearings
PEU3MK6518Y
Link-Belt PEU3MK6518Y Pillow Blocks Ball Bearings PEU3MK6518Y
65 mm Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Special Grease

65 mm Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Special Grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEU3MK6518Y
Product Name Link-Belt PEU3MK6518Y Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 2.56 inch (65 mm)
Rated Speed 3700 rpm
Load Rating 26140 lbs (11855 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
20mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM20F054 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7874 inch (20 mm)
Load Rating 2083 lbs (945 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details