The S61PSCM20F054 is a self-aligning closed-type pillow block bearing with a 20 mm bore, featuring an anodized aluminum body and a Frelon-lined aluminum bearing. It has a height of 25 mm, width of 50 mm, length of 60 mm, and uses an M8 mounting bolt. The bore tolerance for the standard grade is +0.129/+0.096 mm. Its maximum dynamic load rating is 9265 N, and it weighs 0.329 kg.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | S61PSCM20F054 |
| Product Name | 20mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. |
| Bearing / Housing Features | Self-aligning |
| Shaft Diameter | 0.7874 inch (20 mm) |
| Load Rating | 2083 lbs (945 kg) |
| Bearing | Frelon Lined Alum. |