MOUETTE PLASTIC MOLD CO., LTD Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel SUCFL313

Description
Flange-Mount Ball Bearing Unit - 2-Bolt Flange, Bore size range from 25mm to 140mm, Stainless Housing Material, Heavy Duty, Set Screw Locking, Contact Seal with Flinger Seal Main Features: Insert Bearing Set Screw Locking Heavy Duty Wide Inner Ring Stainless Steel 420, 440 Housing Two-Bolt Flange Stainless Steel 420, 440 Mainly Applications: Elevator systems Food and beverage processing and packaging Conveyor systems Power transmission Construction machinery Agricultural machinery Packaging systems MOUETTE offers more interchange housing material. Housings made of Cast Iron, stainless steel or plastic.
Request a Quote
Description
Flange-Mount Ball Bearing Unit - 2-Bolt Flange, Bore size range from 25mm to 140mm, Stainless Housing Material, Heavy Duty, Set Screw Locking, Contact Seal with Flinger Seal Main Features: Insert Bearing Set Screw Locking Heavy Duty Wide Inner Ring Stainless Steel 420, 440 Housing Two-Bolt Flange Stainless Steel 420, 440 Mainly Applications: Elevator systems Food and beverage processing and packaging Conveyor systems Power transmission Construction machinery Agricultural machinery Packaging systems MOUETTE offers more interchange housing material. Housings made of Cast Iron, stainless steel or plastic.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL313 - MOUETTE PLASTIC MOLD CO., LTD
Changzhou, China
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel
SUCFL313
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel SUCFL313
Flange-Mount Ball Bearing Unit - 2-Bolt Flange, Bore size range from 25mm to 140mm, Stainless Housing Material, Heavy Duty, Set Screw Locking, Contact Seal with Flinger Seal Main Features: Insert Bearing Set Screw Locking Heavy Duty Wide Inner Ring Stainless Steel 420, 440 Housing Two-Bolt Flange Stainless Steel 420, 440 Mainly Applications: Elevator systems Food and beverage processing and packaging Conveyor systems Power transmission Construction machinery Agricultural machinery Packaging systems MOUETTE offers more interchange housing material. Housings made of Cast Iron, stainless steel or plastic.

Flange-Mount Ball Bearing Unit - 2-Bolt Flange, Bore size range from 25mm to 140mm, Stainless Housing Material, Heavy Duty, Set Screw Locking, Contact Seal with Flinger Seal


Main Features:


  • Insert Bearing
  • Set Screw Locking
  • Heavy Duty
  • Wide Inner Ring
  • Stainless Steel 420, 440
  • Housing
  • Two-Bolt Flange
  • Stainless Steel 420, 440
    Mainly Applications:
  • Elevator systems
  • Food and beverage processing and packaging
  • Conveyor systems
  • Power transmission
  • Construction machinery
  • Agricultural machinery
  • Packaging systems
    MOUETTE offers more interchange housing material. Housings made of Cast Iron, stainless steel or plastic.
Supplier's Site

Technical Specifications

  MOUETTE PLASTIC MOLD CO., LTD
Product Category Pillow Block Bearings
Product Number SUCFL313
Product Name Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
Bearing Stainless Steel
Housing Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details