NSK Americas Pillow Block/Bearing Housing UC206

Description
2 BOLT FLANGE BEARING, 1" ID, 1.5" OD. FREE 2 YEAR RADWELL WARRANTY
Description
2 BOLT FLANGE BEARING, 1" ID, 1.5" OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 125305311 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
125305311
Pillow Block/Bearing Housing 125305311
2 BOLT FLANGE BEARING, 1" ID, 1.5" OD. FREE 2 YEAR RADWELL WARRANTY

2 BOLT FLANGE BEARING, 1" ID, 1.5" OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 125305311
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
1-1/2 in. ID, 6-7/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20824 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details