The BPFLSS-120 is a four-piece precision spherical bearing with a 0.7500 in. bore, 1.4375 in. outer diameter, and 0.750 in. width, featuring a copper alloy insert and 4130 or 4340 alloy steel outer race and ball. It has a static radial load capacity of 25750 lbs. and weighs 0.21 lbs., with a ball diameter of 0.920 in. and a chamfer of 0.044 in. The bearing is designed for metal-to-metal lubrication with a lubrication groove, and the housing tolerance across inserts is ±0.015 in.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | BPFLSS-120 |
| Product Name | .7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert |
| Type | Spherical |