RegalRexnord Rexnord MB6215SV Flange Blocks Rex Spherical Roller Bearings MB6215SV

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord MB6215SV Flange Blocks Rex Spherical Roller Bearings - MB6215SV - RegalRexnord
Milwaukee, WI, United States
Rexnord MB6215SV Flange Blocks Rex Spherical Roller Bearings
MB6215SV
Rexnord MB6215SV Flange Blocks Rex Spherical Roller Bearings MB6215SV
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MB6215SV
Product Name Rexnord MB6215SV Flange Blocks Rex Spherical Roller Bearings
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB25025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details