Stock Drive Products & Sterling Instrument - SDP/SI 0.9 in. ID, 0.5625 in. OD Polymer Spherical Bearing S99GSB-030905

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99GSB-030905 is a maintenance-free, self-aligning spherical bearing with a 0.1900 inch inner diameter and a 0.5625 inch outer diameter, made from a wear-resistant L280 polymer ball and a reinforced plastic housing. It operates from -22°F to +176°F, supports a maximum radial load of 225 lbs and an axial load of 34 lbs, and permits a pivot angle of 34° with a maximum torque of 3.69 lbf·ft. The bearing weighs 0.042 oz and requires press fitting into an H7 housing bore with an h7 shaft size for optimal performance.

Datasheet Summary
Powered by GS/AI

The S99GSB-030905 is a maintenance-free, self-aligning spherical bearing with a 0.1900 inch inner diameter and a 0.5625 inch outer diameter, made from a wear-resistant L280 polymer ball and a reinforced plastic housing. It operates from -22°F to +176°F, supports a maximum radial load of 225 lbs and an axial load of 34 lbs, and permits a pivot angle of 34° with a maximum torque of 3.69 lbf·ft. The bearing weighs 0.042 oz and requires press fitting into an H7 housing bore with an h7 shaft size for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
0.9 in. ID, 0.5625 in. OD Polymer Spherical Bearing - S99GSB-030905 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.9 in. ID, 0.5625 in. OD Polymer Spherical Bearing
S99GSB-030905
0.9 in. ID, 0.5625 in. OD Polymer Spherical Bearing S99GSB-030905
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Bearings
Product Number S99GSB-030905
Product Name 0.9 in. ID, 0.5625 in. OD Polymer Spherical Bearing
Rolling Element Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Sperical Sintered Bearing, 8mm Bore, 15.5mm Outside Diameter, 11mm Wide, 16mm Spherical Diameter, Material - Oil Impregnated Bronze. - A 7B 4MS08H1511 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Design Units Metric
Bore 0.3150 inch (8.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details
0.3125 in. ID, 0.75 in. OD Polymer Spherical Bearing - S99GSB-051207 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details
0.625 in. ID, 1.1875 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 32000 lbs (14512 kg)
View Details