Contact Application Engineering
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | MA1310EXC4M |
| Product Name | Link-Belt MA1310EXC4M Unmounted Bearings Cylindrical Roller Bearings |
| Type | Cylindrical Roller |
| Design Units | Metric |
| Bore | 1.9685 inch (50.000 mm) |
| Outside Diameter | 4.3307 inch (110.000 mm) |